Acer logo

Acer AL1716 computer monitor 17" 1280 x 1024 pixels Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281677
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer AL1716 computer monitor 17" 1280 x 1024 pixels Silver:

Acer AL1716, 17", 1280 x 1024 pixels, 8 ms, Silver

Long summary description Acer AL1716 computer monitor 17" 1280 x 1024 pixels Silver:

Acer AL1716. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.