Acer logo

Acer AC915, 19" CRT monitor - TCO'03 monitor CRT 1280 x 1024 pixels 19"

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110932
Info modified on:
04 Apr 2019, 04:12:48
Short summary description Acer AC915, 19" CRT monitor - TCO'03 monitor CRT 1280 x 1024 pixels 19":

Acer AC915, 19" CRT monitor - TCO'03, 19", 1280 x 1024 pixels, 13.8" (35 cm), 10.3" (26.2 cm), 50 - 160 Hz, 30 - 98 kHz

Long summary description Acer AC915, 19" CRT monitor - TCO'03 monitor CRT 1280 x 1024 pixels 19":

Acer AC915, 19" CRT monitor - TCO'03. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Viewable size, horizontal: 13.8" (35 cm). Monitor picture tube: 19". Monitor maximum power consumption: 130 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.