Acer TV M222HQMLDTV, 21.5", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
Acer TV M222HQMLDTV. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black