Acer logo

Acer M230HDL computer monitor 23" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46344
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Acer M230HDL computer monitor 23" 1920 x 1080 pixels Black:

Acer M230HDL, 23", 1920 x 1080 pixels, 5 ms, Black

Long summary description Acer M230HDL computer monitor 23" 1920 x 1080 pixels Black:

Acer M230HDL. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.