Acer Aspire E1-410-28202G32MN, Intel® Celeron®, 2.13 GHz, 14", 1366 x 768 pixels, 2 GB, 320 GB
Acer Aspire E1-410-28202G32MN. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2820, Processor frequency: 2.13 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux Linpus. Product color: Black