Acer logo

Acer Chromebox CXI4 Intel® Core™ i7 i7-10610U 16 GB DDR4-SDRAM 256 GB SSD ChromeOS Mini PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74525
Info modified on:
10 Aug 2024, 11:22:30
Short summary description Acer Chromebox CXI4 Intel® Core™ i7 i7-10610U 16 GB DDR4-SDRAM 256 GB SSD ChromeOS Mini PC Black:

Acer Chromebox CXI4, 1.8 GHz, Intel® Core™ i7, i7-10610U, 16 GB, 256 GB, ChromeOS

Long summary description Acer Chromebox CXI4 Intel® Core™ i7 i7-10610U 16 GB DDR4-SDRAM 256 GB SSD ChromeOS Mini PC Black:

Acer Chromebox CXI4. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10610U. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.