Acer Chromebox CXI4, 2.1 GHz, Intel® Core™ i3, i3-10110U, 8 GB, 128 GB, ChromeOS
Acer Chromebox CXI4. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10110U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: Flash, Card reader integrated. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 22.9 oz (650 g). Product color: Black