Acer Chromebox CXI3, 2.7 GHz, Intel® Core™ i3, i3-7130U, 8 GB, 64 GB, ChromeOS
Acer Chromebox CXI3. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7130U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 4.41 lbs (2 kg). Product color: Black