Acer Chromebox CXI2-4GKM, 1.5 GHz, Intel® Celeron®, 3205U, 4 GB, 16 GB, ChromeOS
Acer Chromebox CXI2-4GKM. Processor frequency: 1.5 GHz, Processor family: Intel® Celeron®, Processor model: 3205U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: SFF. Product type: Mini PC. Weight: 3.99 lbs (1.81 kg). Product color: Black