Acer logo

Acer Extensa X2610G Intel® Celeron® J3060 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25658
Info modified on:
10 Aug 2024, 11:06:25
Short summary description Acer Extensa X2610G Intel® Celeron® J3060 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS PC Black:

Acer Extensa X2610G, 1.6 GHz, Intel® Celeron®, J3060, 4 GB, 500 GB, FreeDOS

Long summary description Acer Extensa X2610G Intel® Celeron® J3060 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS PC Black:

Acer Extensa X2610G. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: J3060. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: FreeDOS. Power supply: 65 W. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.