Acer logo

Acer Extensa M2610 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54250
Info modified on:
10 Aug 2024, 10:14:39
Short summary description Acer Extensa M2610 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Desktop PC Black:

Acer Extensa M2610, 3.7 GHz, Intel® Core™ i3, i3-4170, 4 GB, 1 TB, Windows 10

Long summary description Acer Extensa M2610 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Desktop PC Black:

Acer Extensa M2610. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.