Acer logo

Acer Extensa M2610 Intel Pentium G G3260 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Pro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64723
Info modified on:
10 Aug 2024, 09:23:42
Short summary description Acer Extensa M2610 Intel Pentium G G3260 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Pro Tower PC Black:

Acer Extensa M2610, 3.3 GHz, Intel Pentium G, 4 GB, 1 TB, DVD Super Multi, Windows 10 Pro

Long summary description Acer Extensa M2610 Intel Pentium G G3260 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Pro Tower PC Black:

Acer Extensa M2610. Processor frequency: 3.3 GHz, Processor family: Intel Pentium G, Processor model: G3260. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.