Acer Veriton VS2690G, 2.5 GHz, Intel® Core™ i5, i5-12400, 8 GB, 512 GB, Windows 11 Pro
Acer Veriton VS2690G. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-12400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC. Weight: 19.8 lbs (9 kg). Product color: Black