Acer logo

Acer Veriton N N6670G Intel® Core™ i5 i5-10500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48269
Info modified on:
10 Aug 2024, 10:41:15
Short summary description Acer Veriton N N6670G Intel® Core™ i5 i5-10500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:

Acer Veriton N N6670G, 3.1 GHz, Intel® Core™ i5, i5-10500, 16 GB, 512 GB, Windows 10 Pro

Long summary description Acer Veriton N N6670G Intel® Core™ i5 i5-10500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:

Acer Veriton N N6670G. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.87 lbs (1.3 kg). Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.