Acer Veriton S2660G, 3.2 GHz, Intel® Core™ i7, 8 GB, 512 GB, DVD-RW, Windows 10 Pro
Acer Veriton S2660G. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC. Product color: Black