Acer logo

Acer Veriton M M4650G Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Pro Steam Machine Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21591
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Veriton M M4650G Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Pro Steam Machine Black:

Acer Veriton M M4650G, 2.7 GHz, Intel® Core™ i5, 8 GB, 1.13 TB, DVD Super Multi, Windows 10 Pro

Long summary description Acer Veriton M M4650G Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Pro Steam Machine Black:

Acer Veriton M M4650G. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Product type: Steam Machine. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.