Acer logo

Acer Veriton N4640G Intel® Core™ i5 i5-7400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104870
Info modified on:
17 Jun 2024, 22:18:24
Short summary description Acer Veriton N4640G Intel® Core™ i5 i5-7400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC PC Black:

Acer Veriton N4640G, 2.4 GHz, Intel® Core™ i5, i5-7400T, 8 GB, 256 GB, Windows 10 Pro

Long summary description Acer Veriton N4640G Intel® Core™ i5 i5-7400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC PC Black:

Acer Veriton N4640G. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.