Acer logo

Acer Veriton X X2640G Intel Pentium G G4560 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76175
Info modified on:
10 Aug 2024, 10:52:18
Short summary description Acer Veriton X X2640G Intel Pentium G G4560 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Desktop PC Black:

Acer Veriton X X2640G, 3.5 GHz, Intel Pentium G, G4560, 4 GB, 500 GB, FreeDOS

Long summary description Acer Veriton X X2640G Intel Pentium G G4560 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Desktop PC Black:

Acer Veriton X X2640G. Processor frequency: 3.5 GHz, Processor family: Intel Pentium G, Processor model: G4560. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: FreeDOS. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.