Acer logo

Acer Veriton M M2640G Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25915
Info modified on:
14 Jun 2024, 19:12:50
Short summary description Acer Veriton M M2640G Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Black:

Acer Veriton M M2640G, 3.6 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD±RW, FreeDOS

Long summary description Acer Veriton M M2640G Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Black:

Acer Veriton M M2640G. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: FreeDOS. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.