Acer logo

Acer Veriton N N4640G Intel® Pentium® G4400T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55181
Info modified on:
10 Aug 2024, 07:30:01
Short summary description Acer Veriton N N4640G Intel® Pentium® G4400T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

Acer Veriton N N4640G, 2.9 GHz, Intel® Pentium®, G4400T, 4 GB, 128 GB, Windows 10 Pro

Long summary description Acer Veriton N N4640G Intel® Pentium® G4400T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

Acer Veriton N N4640G. Processor frequency: 2.9 GHz, Processor family: Intel® Pentium®, Processor model: G4400T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 510. Wi-Fi. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.