Acer logo

Acer Veriton M6640G Intel® Core™ i7 i7-6700 16 GB DDR3-SDRAM 1 TB Hybrid-HDD Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100720
Info modified on:
14 Mar 2024, 19:05:46
Short summary description Acer Veriton M6640G Intel® Core™ i7 i7-6700 16 GB DDR3-SDRAM 1 TB Hybrid-HDD Windows 7 Professional Tower PC Black:

Acer Veriton M6640G, 3.4 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description Acer Veriton M6640G Intel® Core™ i7 i7-6700 16 GB DDR3-SDRAM 1 TB Hybrid-HDD Windows 7 Professional Tower PC Black:

Acer Veriton M6640G. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.