Acer logo

Acer Veriton M VM4640G Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64566
Info modified on:
10 Aug 2024, 09:29:27
Short summary description Acer Veriton M VM4640G Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Black:

Acer Veriton M VM4640G, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi DL, FreeDOS

Long summary description Acer Veriton M VM4640G Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Black:

Acer Veriton M VM4640G. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: FreeDOS. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.