Acer logo

Acer Veriton M VM2640G Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27490
Info modified on:
10 Aug 2024, 09:19:19
Short summary description Acer Veriton M VM2640G Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional PC Black:

Acer Veriton M VM2640G, 3.4 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Acer Veriton M VM2640G Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional PC Black:

Acer Veriton M VM2640G. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.