Acer logo

Acer Veriton N2120G AMD E E1-2650 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93459
Info modified on:
10 Aug 2024, 09:49:47
Short summary description Acer Veriton N2120G AMD E E1-2650 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Mini PC Black:

Acer Veriton N2120G, 1.45 GHz, AMD E, E1-2650, 4 GB, 500 GB, FreeDOS

Long summary description Acer Veriton N2120G AMD E E1-2650 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Mini PC Black:

Acer Veriton N2120G. Processor frequency: 1.45 GHz, Processor family: AMD E, Processor model: E1-2650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: AMD Radeon R3. Wi-Fi. Operating system installed: FreeDOS. Power supply: 90 W. Product type: Mini PC. Weight: 2.2 lbs (1 kg). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.