Acer logo

Acer Veriton N4630G Intel® Celeron® G G1840T 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72287
Info modified on:
14 Mar 2024, 18:47:20
Short summary description Acer Veriton N4630G Intel® Celeron® G G1840T 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Mini PC Black:

Acer Veriton N4630G, 2.5 GHz, Intel® Celeron® G, G1840T, 4 GB, 320 GB, Windows 7 Professional

Long summary description Acer Veriton N4630G Intel® Celeron® G G1840T 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Mini PC Black:

Acer Veriton N4630G. Processor frequency: 2.5 GHz, Processor family: Intel® Celeron® G, Processor model: G1840T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.