Acer logo

Acer Veriton X2630G Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 500 GB HDD FreeDOS SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181294
Info modified on:
21 Jun 2024, 03:15:41
Short summary description Acer Veriton X2630G Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 500 GB HDD FreeDOS SFF PC Black:

Acer Veriton X2630G, 3.1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, FreeDOS

Long summary description Acer Veriton X2630G Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 500 GB HDD FreeDOS SFF PC Black:

Acer Veriton X2630G. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.