Acer Veriton N2620G, 1.6 GHz, Intel® Celeron®, 1017U, 4 GB, 500 GB, Windows 7 Professional
Acer Veriton N2620G. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: 1017U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 7 Professional. Power supply: 65 W. Product type: Mini PC. Product color: Black