Acer logo

Acer Veriton N2620G Intel® Celeron® 887 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138339
Info modified on:
14 Mar 2024, 19:43:54
Short summary description Acer Veriton N2620G Intel® Celeron® 887 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro PC Black:

Acer Veriton N2620G, 1.5 GHz, Intel® Celeron®, 887, 4 GB, 500 GB, Windows 8 Pro

Long summary description Acer Veriton N2620G Intel® Celeron® 887 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro PC Black:

Acer Veriton N2620G. Processor frequency: 1.5 GHz, Processor family: Intel® Celeron®, Processor model: 887. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.