Acer logo

Acer Veriton X 275 + V243HAObd Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31299
Info modified on:
19 Mar 2021, 15:59:23
Short summary description Acer Veriton X 275 + V243HAObd Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Desktop PC Black:

Acer Veriton X 275 + V243HAObd, 2.4 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description Acer Veriton X 275 + V243HAObd Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Desktop PC Black:

Acer Veriton X 275 + V243HAObd. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6600. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.