Acer Aspire AXC-704, 1.6 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD Super Multi DL, Windows 10 Home
Acer Aspire AXC-704. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium®, Processor model: N3700. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 705. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Desktop. Product type: PC