Acer Revo One RL85, 2.1 GHz, Intel® Core™ i3, i3-5010U, 4 GB, 128 GB, Windows 8.1
Acer Revo One RL85. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-5010U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Wi-Fi. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Nettop. Product type: Mini PC. Product color: White