Acer logo

Acer Revo RL85 Intel® Core™ i3 i3-5010U 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Mini PC White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30796
Info modified on:
14 Mar 2024, 18:53:19
Short summary description Acer Revo RL85 Intel® Core™ i3 i3-5010U 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Mini PC White:

Acer Revo RL85, 2.1 GHz, Intel® Core™ i3, i3-5010U, 4 GB, 1 TB, Windows 8.1

Long summary description Acer Revo RL85 Intel® Core™ i3 i3-5010U 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Mini PC White:

Acer Revo RL85. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-5010U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Wi-Fi. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Product color: White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.