Acer logo

Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GT 705 Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11954
Info modified on:
10 Aug 2024, 08:38:10
Short summary description Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GT 705 Windows 10 Home Tower PC Black:

Acer Aspire TC-705, 3.2 GHz, Intel® Core™ i5, 4 GB, 2 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GT 705 Windows 10 Home Tower PC Black:

Acer Aspire TC-705. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 705. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.