Acer logo

Acer Aspire ATC-705 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26481
Info modified on:
14 Mar 2024, 19:43:37
Short summary description Acer Aspire ATC-705 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black:

Acer Aspire ATC-705, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description Acer Aspire ATC-705 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black:

Acer Aspire ATC-705. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.