Acer logo

Acer Aspire TC-215 AMD A6 A6-6310 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64763
Info modified on:
14 Mar 2024, 18:25:14
Short summary description Acer Aspire TC-215 AMD A6 A6-6310 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 10 Home PC Black:

Acer Aspire TC-215, 1.8 GHz, AMD A6, 4 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description Acer Aspire TC-215 AMD A6 A6-6310 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 10 Home PC Black:

Acer Aspire TC-215. Processor frequency: 1.8 GHz, Processor family: AMD A6, Processor model: A6-6310. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R4, Discrete graphics card model: NVIDIA® GeForce® GT 705. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.