Acer logo

Acer Aspire XC-215 AMD E E2-6110 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47229
Info modified on:
14 Mar 2024, 19:09:47
Short summary description Acer Aspire XC-215 AMD E E2-6110 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Black:

Acer Aspire XC-215, 1.5 GHz, AMD E, 4 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description Acer Aspire XC-215 AMD E E2-6110 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Black:

Acer Aspire XC-215. Processor frequency: 1.5 GHz, Processor family: AMD E, Processor model: E2-6110. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R2, Discrete graphics card model: NVIDIA® GeForce® GT 705. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.