Acer logo

Acer Aspire XC-115 AMD A4 A4-6210 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 8.1 Desktop PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153969
Info modified on:
07 Oct 2024, 17:13:40
Short summary description Acer Aspire XC-115 AMD A4 A4-6210 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 8.1 Desktop PC Black:

Acer Aspire XC-115, 1.8 GHz, AMD A4, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description Acer Aspire XC-115 AMD A4 A4-6210 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 8.1 Desktop PC Black:

Acer Aspire XC-115. Processor frequency: 1.8 GHz, Processor family: AMD A4, Processor model: A4-6210. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R3, Discrete graphics card model: NVIDIA® GeForce® GT 710. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 200 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.