Acer logo

Acer Aspire TC-120 AMD A10 A10-7800 16 GB DDR3-SDRAM 1.13 TB HDD+SSD AMD Radeon R7 240 Windows 8.1 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145929
Info modified on:
07 Oct 2024, 17:13:39
Short summary description Acer Aspire TC-120 AMD A10 A10-7800 16 GB DDR3-SDRAM 1.13 TB HDD+SSD AMD Radeon R7 240 Windows 8.1 Desktop PC Black:

Acer Aspire TC-120, 3.5 GHz, AMD A10, 16 GB, 1.13 TB, DVD Super Multi DL, Windows 8.1

Long summary description Acer Aspire TC-120 AMD A10 A10-7800 16 GB DDR3-SDRAM 1.13 TB HDD+SSD AMD Radeon R7 240 Windows 8.1 Desktop PC Black:

Acer Aspire TC-120. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R7 240. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.