Acer logo

Acer Aspire ATC-120 AMD A8 A8-6500 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88825
Info modified on:
07 Oct 2024, 16:48:54
Short summary description Acer Aspire ATC-120 AMD A8 A8-6500 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 Tower PC Black:

Acer Aspire ATC-120, 3.5 GHz, AMD A8, 4 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description Acer Aspire ATC-120 AMD A8 A8-6500 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 Tower PC Black:

Acer Aspire ATC-120. Processor frequency: 3.5 GHz, Processor family: AMD A8, Processor model: A8-6500. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 8570D, Discrete graphics card model: NVIDIA® GeForce® GT 705. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.