Acer logo

Acer Aspire XC-603 Intel® Celeron® J1900 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 with Bing PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77966
Info modified on:
10 Aug 2024, 09:49:25
Short summary description Acer Aspire XC-603 Intel® Celeron® J1900 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 with Bing PC Black:

Acer Aspire XC-603, 2 GHz, Intel® Celeron®, 4 GB, 500 GB, DVD±RW, Windows 8.1 with Bing

Long summary description Acer Aspire XC-603 Intel® Celeron® J1900 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 with Bing PC Black:

Acer Aspire XC-603. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J1900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1 with Bing, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.