Acer logo

Acer Aspire TC-605-UB12 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 2 TB HDD Windows 8.1 PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73684
Info modified on:
10 Aug 2024, 10:11:42
Short summary description Acer Aspire TC-605-UB12 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 2 TB HDD Windows 8.1 PC Black:

Acer Aspire TC-605-UB12, 3.2 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi, Windows 8.1

Long summary description Acer Aspire TC-605-UB12 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 2 TB HDD Windows 8.1 PC Black:

Acer Aspire TC-605-UB12. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.