Acer logo

Acer Aspire TC-605-UB11 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82213
Info modified on:
10 Aug 2024, 08:48:28
Short summary description Acer Aspire TC-605-UB11 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower Workstation Black:

Acer Aspire TC-605-UB11, 3.1 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description Acer Aspire TC-605-UB11 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower Workstation Black:

Acer Aspire TC-605-UB11. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.