Acer logo

Acer Aspire TC-105 A5626 BE AMD A10 A10-6700 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98315
Info modified on:
07 Oct 2024, 17:13:36
Short summary description Acer Aspire TC-105 A5626 BE AMD A10 A10-6700 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 Tower PC Black:

Acer Aspire TC-105 A5626 BE, 3.7 GHz, AMD A10, 8 GB, 1 TB, DVD Super Multi DL, Windows 8.1

Long summary description Acer Aspire TC-105 A5626 BE AMD A10 A10-6700 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 Tower PC Black:

Acer Aspire TC-105 A5626 BE. Processor frequency: 3.7 GHz, Processor family: AMD A10, Processor model: A10-6700. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 8670D, Discrete graphics card model: AMD Radeon R5 235. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.