Acer logo

Acer Aspire TC-105 AMD A10 A10-5700 16 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8470 Windows 8.1 PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67641
Info modified on:
10 Aug 2024, 09:59:52
Short summary description Acer Aspire TC-105 AMD A10 A10-5700 16 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8470 Windows 8.1 PC Black:

Acer Aspire TC-105, 3.4 GHz, AMD A10, 16 GB, 2 TB, DVD±RW, Windows 8.1

Long summary description Acer Aspire TC-105 AMD A10 A10-5700 16 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8470 Windows 8.1 PC Black:

Acer Aspire TC-105. Processor frequency: 3.4 GHz, Processor family: AMD A10, Processor model: A10-5700. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7660G, Discrete graphics card model: AMD Radeon HD 8470. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 200 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.