Acer logo

Acer Aspire C-105 A3810 NL AMD A4 A4-5000 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37549
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire C-105 A3810 NL AMD A4 A4-5000 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 SFF PC Black:

Acer Aspire C-105 A3810 NL, 1.5 GHz, AMD A4, 4 GB, 1 TB, DVD Super Multi DL, Windows 8.1

Long summary description Acer Aspire C-105 A3810 NL AMD A4 A4-5000 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 SFF PC Black:

Acer Aspire C-105 A3810 NL. Processor frequency: 1.5 GHz, Processor family: AMD A4, Processor model: A4-5000. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.