Acer logo

Acer Predator G3-605 I8814 NL Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1.12 TB HDD+SSD AMD Radeon R9 255 Windows 8.1 Tower PC Black, Orange

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20104
Info modified on:
07 Oct 2024, 17:13:41
Short summary description Acer Predator G3-605 I8814 NL Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1.12 TB HDD+SSD AMD Radeon R9 255 Windows 8.1 Tower PC Black, Orange:

Acer Predator G3-605 I8814 NL, 3.2 GHz, Intel® Core™ i5, 8 GB, 1.12 TB, DVD Super Multi DL, Windows 8.1

Long summary description Acer Predator G3-605 I8814 NL Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1.12 TB HDD+SSD AMD Radeon R9 255 Windows 8.1 Tower PC Black, Orange:

Acer Predator G3-605 I8814 NL. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.12 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R9 255. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.