Acer logo

Acer Predator 605 I9922 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 3.12 TB HDD+SSD NVIDIA® GeForce® GTX 670 Windows 8.1 PC Black, Orange

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19991
Info modified on:
07 Oct 2024, 17:13:28
Short summary description Acer Predator 605 I9922 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 3.12 TB HDD+SSD NVIDIA® GeForce® GTX 670 Windows 8.1 PC Black, Orange:

Acer Predator 605 I9922, 3.4 GHz, Intel® Core™ i7, 8 GB, 3.12 TB, DVD Super Multi DL, Windows 8.1

Long summary description Acer Predator 605 I9922 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 3.12 TB HDD+SSD NVIDIA® GeForce® GTX 670 Windows 8.1 PC Black, Orange:

Acer Predator 605 I9922. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 3.12 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 670. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product color: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.