Acer logo

Acer Predator G3-605 Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760 Windows 8.1 PC Black, Orange

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88100
Info modified on:
01 Oct 2024, 07:35:49
Short summary description Acer Predator G3-605 Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760 Windows 8.1 PC Black, Orange:

Acer Predator G3-605, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description Acer Predator G3-605 Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760 Windows 8.1 PC Black, Orange:

Acer Predator G3-605. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product color: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.