Acer Predator G3-605, 3.4 GHz, Intel® Core™ i7, 12 GB, 2.06 TB, DVD±RW, Windows 8.1
Acer Predator G3-605. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2.06 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R9 270. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product color: Black, Orange