Acer logo

Acer Predator G3-605 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760 Windows 8.1 Desktop PC Black, Orange

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38483
Info modified on:
14 Mar 2024, 19:52:06
Short summary description Acer Predator G3-605 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760 Windows 8.1 Desktop PC Black, Orange:

Acer Predator G3-605, 3.3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description Acer Predator G3-605 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760 Windows 8.1 Desktop PC Black, Orange:

Acer Predator G3-605. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.